HellermannTyton Cable Tie, 521Mm, Stainless Steel, 1620N; Cable Tie Material Hellermanntyton MBT20XHFC.M2P

Description
CABLE TIE, 521MM, STAINLESS STEEL, 1620N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:1620N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 521MM, STAINLESS STEEL, 1620N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:1620N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 521Mm, Stainless Steel, 1620N; Cable Tie Material Hellermanntyton - 69AC6079 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 521Mm, Stainless Steel, 1620N; Cable Tie Material Hellermanntyton
69AC6079
Cable Tie, 521Mm, Stainless Steel, 1620N; Cable Tie Material Hellermanntyton 69AC6079
CABLE TIE, 521MM, STAINLESS STEEL, 1620N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:1620N; Cable Tie RoHS Compliant: Yes

CABLE TIE, 521MM, STAINLESS STEEL, 1620N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:12.3mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:1620N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 69AC6079
Product Name Cable Tie, 521Mm, Stainless Steel, 1620N; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details