HellermannTyton Cable Ties and Zip Ties MBT20S-S

Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1389-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1389-ND
Cable Ties and Zip Ties 1436-1389-ND
"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, 521Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton - 75Y1312 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 521Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton
75Y1312
Cable Tie, 521Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton 75Y1312
CABLE TIE, 521MM, SS, 202LB; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength Pounds:202lb RoHS Compliant: Yes

CABLE TIE, 521MM, SS, 202LB; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:-; Tensile Strength Pounds:202lb RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - MBT20S-S - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
MBT20S-S
HTTN Cable Ties MBT20S-S
Stainless Steel Tie, 20.5in. Long,

Stainless Steel Tie, 20.5in. Long,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1389-ND 75Y1312 MBT20S-S
Product Name Cable Ties and Zip Ties Cable Tie, 521Mm, Ss, 202Lb; Cable Tie Material Hellermanntyton HTTN Cable Ties
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160971-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details