HellermannTyton Cable Tie, 521Mm, Stainless Steel, 900N; Cable Tie Material Hellermanntyton MBT20S-S.M3P

Description
CABLE TIE, 521MM, STAINLESS STEEL, 900N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:900N; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 521MM, STAINLESS STEEL, 900N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:900N; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 521Mm, Stainless Steel, 900N; Cable Tie Material Hellermanntyton - 69AC6077 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 521Mm, Stainless Steel, 900N; Cable Tie Material Hellermanntyton
69AC6077
Cable Tie, 521Mm, Stainless Steel, 900N; Cable Tie Material Hellermanntyton 69AC6077
CABLE TIE, 521MM, STAINLESS STEEL, 900N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:900N; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, 521MM, STAINLESS STEEL, 900N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:900N; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 69AC6077
Product Name Cable Tie, 521Mm, Stainless Steel, 900N; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details