HellermannTyton Cable Tie, 521Mm, Stainless Steel, 2000N; Cable Tie Material Hellermanntyton MBT20H-S.M2P

Description
CABLE TIE, 521MM, STAINLESS STEEL, 2000N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:2000N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 521MM, STAINLESS STEEL, 2000N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:2000N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 521Mm, Stainless Steel, 2000N; Cable Tie Material Hellermanntyton - 69AC6076 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 521Mm, Stainless Steel, 2000N; Cable Tie Material Hellermanntyton
69AC6076
Cable Tie, 521Mm, Stainless Steel, 2000N; Cable Tie Material Hellermanntyton 69AC6076
CABLE TIE, 521MM, STAINLESS STEEL, 2000N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:2000N; Cable Tie RoHS Compliant: Yes

CABLE TIE, 521MM, STAINLESS STEEL, 2000N; Cable Tie Material:Stainless Steel; Cable Tie Colour:-; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:2000N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 69AC6076
Product Name Cable Tie, 521Mm, Stainless Steel, 2000N; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details