HellermannTyton Cable Ties and Zip Ties IT50RT9K2

Description
"Marker Strap/Flag Tie Natural 1.73"" (44.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 1.73"" (44.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1585-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1585-ND
Cable Ties and Zip Ties 1436-1585-ND
"Marker Strap/Flag Tie Natural 1.73"" (44.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Marker Strap/Flag Tie Natural 1.73"" (44.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
8 Inch Identification Cable Ties - 70163584 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 Inch Identification Cable Ties
70163584
8 Inch Identification Cable Ties 70163584
8 Inch Identification Cable Ties

8 Inch Identification Cable Ties

Supplier's Site
Cable Tie, 205Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton - 75Y1136 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 205Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
75Y1136
Cable Tie, 205Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton 75Y1136
CABLE TIE, 205MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:205mm; Cable Tie Width:46mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 205MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:205mm; Cable Tie Width:46mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1585-ND 70163584 75Y1136
Product Name Cable Ties and Zip Ties 8 Inch Identification Cable Ties Cable Tie, 205Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details