HellermannTyton IDENTIFICATION TIE,18LB,3.94" MAX.BUN. IT18R9L4

Description
IDENTIFICATION TIE,18LB,3.94" MAX.BUN.
Request a Quote Datasheet
Description
IDENTIFICATION TIE,18LB,3.94" MAX.BUN.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDENTIFICATION TIE,18LB,3.94
Wilmington, MA, United States
IDENTIFICATION TIE,18LB,3.94" MAX.BUN.
IT18R9L4
IDENTIFICATION TIE,18LB,3.94" MAX.BUN. IT18R9L4
IDENTIFICATION TIE,18LB,3.94" MAX.BUN.

IDENTIFICATION TIE,18LB,3.94" MAX.BUN.

Buy Now
Cable Ties and Zip Ties - 1436-1414-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1414-ND
Cable Ties and Zip Ties 1436-1414-ND
"Standard, Locking Natural 0.75"" (19.05mm) 0.094"" (2.40mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.75"" (19.05mm) 0.094"" (2.40mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 100Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton - 75Y1124 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton
75Y1124
Cable Tie, 100Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton 75Y1124
CABLE TIE, 100MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:25mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 100MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:25mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number IT18R9L4 1436-1414-ND 75Y1124
Product Name IDENTIFICATION TIE,18LB,3.94" MAX.BUN. Cable Ties and Zip Ties Cable Tie, 100Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details