HellermannTyton Cable P-Clip, Nylon 6.6, Natural, 14Mm; Cable Clamp / Clip Type Hellermanntyton H8P-N66-NA-M1

Description
CABLE P-CLIP, NYLON 6.6, NATURAL, 14MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
Datasheet
Description
CABLE P-CLIP, NYLON 6.6, NATURAL, 14MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable P-Clip, Nylon 6.6, Natural, 14Mm; Cable Clamp / Clip Type Hellermanntyton - 99AC9267 - Newark, An Avnet Company
Chicago, IL, United States
Cable P-Clip, Nylon 6.6, Natural, 14Mm; Cable Clamp / Clip Type Hellermanntyton
99AC9267
Cable P-Clip, Nylon 6.6, Natural, 14Mm; Cable Clamp / Clip Type Hellermanntyton 99AC9267
CABLE P-CLIP, NYLON 6.6, NATURAL, 14MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

CABLE P-CLIP, NYLON 6.6, NATURAL, 14MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 99AC9267
Product Name Cable P-Clip, Nylon 6.6, Natural, 14Mm; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 2691878 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material Polyethylene
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details