HellermannTyton Cable P-Clip, Nylon 6.6, Natural, 11Mm; Cable Clamp / Clip Type Hellermanntyton H6P-N66-NA-M1

Description
CABLE P-CLIP, NYLON 6.6, NATURAL, 11MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
Datasheet
Description
CABLE P-CLIP, NYLON 6.6, NATURAL, 11MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable P-Clip, Nylon 6.6, Natural, 11Mm; Cable Clamp / Clip Type Hellermanntyton - 99AC9266 - Newark, An Avnet Company
Chicago, IL, United States
Cable P-Clip, Nylon 6.6, Natural, 11Mm; Cable Clamp / Clip Type Hellermanntyton
99AC9266
Cable P-Clip, Nylon 6.6, Natural, 11Mm; Cable Clamp / Clip Type Hellermanntyton 99AC9266
CABLE P-CLIP, NYLON 6.6, NATURAL, 11MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

CABLE P-CLIP, NYLON 6.6, NATURAL, 11MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 99AC9266
Product Name Cable P-Clip, Nylon 6.6, Natural, 11Mm; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7630 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2691724 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
Material Polyamide 66
View Details