HellermannTyton Electrical Enclosures FFE-2SAP

Description
Electrical Enclosures Fiber Fa ade Enclosure, 7 10 mm, SC-APC Simplex, With Adapters And Pigtails Installed
Datasheet
Description
Electrical Enclosures Fiber Fa ade Enclosure, 7 10 mm, SC-APC Simplex, With Adapters And Pigtails Installed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
FFE-2SAP
Electrical Enclosures FFE-2SAP
Electrical Enclosures Fiber Fa ade Enclosure, 7 10 mm, SC-APC Simplex, With Adapters And Pigtails Installed

Electrical Enclosures Fiber Fa ade Enclosure, 7 10 mm, SC-APC Simplex, With Adapters And Pigtails Installed

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number FFE-2SAP
Product Name Electrical Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Small Enclosures - General Purpose Metal - 1411K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Modular Enclosures For Interface Electronics - INTERFACE-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted (optional feature)
Length 7.48 to 10.83 inch (190 to 275 mm)
View Details