Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
HELLERMANNTYTON
BRES325P -- WALL BOXES
HellermannTyton
Wall Boxes
BRES325P
Description
300 x 250 x 140 GRP Wall Mounted Enclosu
Request a Quote
Email Supplier
Description
300 x 250 x 140 GRP Wall Mounted Enclosu
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2880902
Wall Boxes
2880902
300 x 250 x 140 GRP Wall Mounted Enclosu
300 x 250 x 140 GRP Wall Mounted Enclosu
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
2880902
Product Name
Wall Boxes
Type
Junction Box
Width
9.84 inch (250 mm)
Depth
5.51 inch (140 mm)
Material
Polyester
Unlock Full Specs
to access all available technical data
Similar Products
OKW Enclosures, Inc.
Hand Held Enclosures
A9067137
Specs
Shape
Rectangular
Length
5.51 inch (140 mm)
Width
6.22 inch (158 mm)
View Details
RS Components, Ltd.
Wall Boxes
1833526
Specs
Type
Junction Box
Width
39.37 inch (1000 mm)
Depth
11.81 inch (300 mm)
View Details
Rolec Enclosures Inc.
Command Enclosures
aluDISPLAY
Specs
Type
Electronic and Instrument Enclosures; Operator Station
Shape
Rectangular
Length
7.08 to 11.81 inch (180 to 300 mm)
View Details
Allen-Bradley / Rockwell Automation
30mm Push Button Enclosure 800H PB
800H-3HZ4C
Specs
Type
Pushbutton Enclosures
View Details
2
suppliers