HellermannTyton Junction Box, Plastic, Screw, Grey; Enclosure Type Hellermanntyton AS25

Description
JUNCTION BOX, PLASTIC, SCREW, GREY; Enclosure Type:Junction Box; Enclosure Material:Plastic; External Height - Metric:113mm; External Width - Metric:154mm; External Depth - Metric:77mm; IP Rating:IP56; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, PLASTIC, SCREW, GREY; Enclosure Type:Junction Box; Enclosure Material:Plastic; External Height - Metric:113mm; External Width - Metric:154mm; External Depth - Metric:77mm; IP Rating:IP56; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Plastic, Screw, Grey; Enclosure Type Hellermanntyton - 77Y7512 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Plastic, Screw, Grey; Enclosure Type Hellermanntyton
77Y7512
Junction Box, Plastic, Screw, Grey; Enclosure Type Hellermanntyton 77Y7512
JUNCTION BOX, PLASTIC, SCREW, GREY; Enclosure Type:Junction Box; Enclosure Material:Plastic; External Height - Metric:113mm; External Width - Metric:154mm; External Depth - Metric:77mm; IP Rating:IP56; Body Colour:Grey; NEMA RoHS Compliant: Yes

JUNCTION BOX, PLASTIC, SCREW, GREY; Enclosure Type:Junction Box; Enclosure Material:Plastic; External Height - Metric:113mm; External Width - Metric:154mm; External Depth - Metric:77mm; IP Rating:IP56; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y7512
Product Name Junction Box, Plastic, Screw, Grey; Enclosure Type Hellermanntyton
Length 4.45 inch (113 mm)
Width 6.06 inch (154 mm)
Depth 3.03 inch (77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers