HellermannTyton P-Clip, Alu, 12.7Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton ALU10C-ALUCR-NABK-C1

Description
P-CLIP, ALU, 12.7MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes
Datasheet
Description
P-CLIP, ALU, 12.7MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Clip, Alu, 12.7Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton - 93R5070 - Newark, An Avnet Company
Chicago, IL, United States
P-Clip, Alu, 12.7Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton
93R5070
P-Clip, Alu, 12.7Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton 93R5070
P-CLIP, ALU, 12.7MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes

P-CLIP, ALU, 12.7MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 93R5070
Product Name P-Clip, Alu, 12.7Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.362 inch (9.2 mm)
Material Nylon 66
View Details