HellermannTyton Cable Grommets 633-03040 HV1304-PVC-FR-BK

Description
GROMMET HV 1304
Request a Quote
Description
GROMMET HV 1304
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1879324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1879324
Cable Grommets 1879324
GROMMET HV 1304

GROMMET HV 1304

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1879324
Product Name Cable Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60WT - LS60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details