HellermannTyton Grommet, Pvc, 9Mm, Black, Pk1000; Grommet Type Hellermanntyton 633-02100

Description
GROMMET, PVC, 9MM, BLACK, PK1000; Grommet Type:Open; Cable Diameter Min:6mm; Cable Diameter Max:7mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:HV1210RoHS Compliant: Yes
Datasheet
Description
GROMMET, PVC, 9MM, BLACK, PK1000; Grommet Type:Open; Cable Diameter Min:6mm; Cable Diameter Max:7mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:HV1210RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 9Mm, Black, Pk1000; Grommet Type Hellermanntyton - 01AH1514 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 9Mm, Black, Pk1000; Grommet Type Hellermanntyton
01AH1514
Grommet, Pvc, 9Mm, Black, Pk1000; Grommet Type Hellermanntyton 01AH1514
GROMMET, PVC, 9MM, BLACK, PK1000; Grommet Type:Open; Cable Diameter Min:6mm; Cable Diameter Max:7mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:HV1210RoHS Compliant: Yes

GROMMET, PVC, 9MM, BLACK, PK1000; Grommet Type:Open; Cable Diameter Min:6mm; Cable Diameter Max:7mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:HV1210RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 01AH1514
Product Name Grommet, Pvc, 9Mm, Black, Pk1000; Grommet Type Hellermanntyton
Outside Diameter 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH66-BL - APD-KH66-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details