RS Components, Ltd. Cable Grommets 6664613

Description
PVC Black grommet 23.9mm Bag 100
Request a Quote
Description
PVC Black grommet 23.9mm Bag 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 6664613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
6664613
Cable Grommets 6664613
PVC Black grommet 23.9mm Bag 100

PVC Black grommet 23.9mm Bag 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 6664613
Product Name Cable Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 6664616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.7441 inch (18.9 mm)
Groove Width 0.0512 to 0.0591 inch (1.3 to 1.5 mm)
View Details
Cable Grommets - 406938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.1260 inch (3.2 mm)
Groove Width 0.1772 inch (4.5 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 1367348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6299 inch (16 mm)
Groove Width 0.0787 inch (2 mm)
View Details
Cable Grommets - 2133612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.1772 inch (4.5 mm)
Material Plastic; Other; Polyethylene
View Details