HellermannTyton Strain Relief, Pvc, 5.5Mm, Black; Grommet Type Hellermanntyton 632-02130

Description
STRAIN RELIEF, PVC, 5.5MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:3.5mm; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:5.5mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, PVC, 5.5MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:3.5mm; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:5.5mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Pvc, 5.5Mm, Black; Grommet Type Hellermanntyton - 93R5140 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Pvc, 5.5Mm, Black; Grommet Type Hellermanntyton
93R5140
Strain Relief, Pvc, 5.5Mm, Black; Grommet Type Hellermanntyton 93R5140
STRAIN RELIEF, PVC, 5.5MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:3.5mm; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:5.5mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes

STRAIN RELIEF, PVC, 5.5MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:3.5mm; Cable Diameter Max:4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:5.5mm; Panel Thickness Max:-; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93R5140
Product Name Strain Relief, Pvc, 5.5Mm, Black; Grommet Type Hellermanntyton
Outside Diameter 0.2165 inch (5.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details