HellermannTyton Cable Grommets 631-58279

Description
Push-on Caps natural
Request a Quote
Description
Push-on Caps natural
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 440755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
440755
Cable Grommets 440755
Push-on Caps natural

Push-on Caps natural

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 440755
Product Name Cable Grommets
Inside Diameter 0.1378 inch (3.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details