Sugatsune America, Inc. CABLE GROMMET - V2000/BE V2000/BE

Description
Material Plastic Finish Beige Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
Description
Material Plastic Finish Beige Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The V2000/BE is a plastic cable grommet in beige finish, weighing 102 g. It is part of the V2000 series designed for cable strain relief, with finish options including white, black, beige, and dark beige.

Datasheet Summary
Powered by GS/AI

The V2000/BE is a plastic cable grommet in beige finish, weighing 102 g. It is part of the V2000 series designed for cable strain relief, with finish options including white, black, beige, and dark beige.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - V2000/BE - V2000/BE - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - V2000/BE
V2000/BE
CABLE GROMMET - V2000/BE V2000/BE
Material Plastic Finish Beige Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
  • Material Plastic
  • Finish Beige
  • Weight of Item (g) 102
  • Length or Depth of Item when closed (mm) 189
  • Length or Depth of Item when closed (in) 7.5
  • Height of Item (mm) 27
  • Height of Item (in) 1.125
  • Width of Item (mm) 104
  • Width of Item (in) 4.125
  • Bore Dimensions Height (mm) 98.5
  • Bore Dimensions Height (in) 3.875
  • Bore Dimensions Width (mm) 183.5
  • Bore Dimensions Width (in) 7.25
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 23.5
  • Min. Panel Thickness (in) 0.9375
  • Shape Retangular
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5 mm self tapping screw
  • Is CA Prop 65 Compliant N
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number V2000/BE
Product Name CABLE GROMMET - V2000/BE
Overall Thickness 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - LS76BL - LS76BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details
MULTI-PURPOSE LID GROMMET - AN-SH026-HL - AN-SH026-HL - Sugatsune America, Inc.
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details
CABLE GROMMET - CHC-18/GB - CHC-18/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details