RS Components, Ltd. Cable Grommets 117759

Description
HENSEL EDKF 32 Cable Grommet
Request a Quote
Description
HENSEL EDKF 32 Cable Grommet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 117759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
117759
Cable Grommets 117759
HENSEL EDKF 32 Cable Grommet

HENSEL EDKF 32 Cable Grommet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 117759
Product Name Cable Grommets
Groove Width 0.1378 inch (3.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1367130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.3937 inch (10 mm)
Groove Width 0.0394 inch (1 mm)
View Details
Cable Grommets - 428011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0394 inch (1 mm)
Material Plastic; Other; Polychloroprene
View Details
Cable Grommets - 8659714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.0394 inch (1 mm)
Groove Width 0.0197 to 0.0394 inch (0.5000 to 1 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 2133610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0787 inch (2 mm)
Material Plastic; Other; Polyethylene
View Details