HellermannTyton Sleeving, Binding, 3Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton 600-01844

Description
SLEEVING, BINDING, 3MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:25.4mm; Length - Imperial:1"; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
SLEEVING, BINDING, 3MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:25.4mm; Length - Imperial:1"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The HellermannTyton sleeving, part number 10M9177, is made from a specially formulated polychloroprene rubber compound, providing excellent elastomeric properties. It is designed for binding cable harnesses, accommodating a high degree of expansion, specifically up to five times its diameter during fitting and two times in service. This product is suitable for various applications, including aerospace, automotive, construction, consumer electronics, defense, mass transit, and telecommunications. The continuous operating temperature range is from -65 °C to +95 °C, with an intermittent temperature tolerance of up to +120 °C. The sleeving has a flammability rating of HB according to UL 94 and demonstrates good resistance to acids, alkalis, oils, fuels, moisture, UV, and ozone. It has a proof voltage of 4KV and a volume resistivity of 10^{12} ,Ѷcm. The product is RoHS compliant and has a shelf life of 7 years at temperatures below 40 °C.

Datasheet Summary
Powered by GS/AI

The HellermannTyton sleeving, part number 10M9177, is made from a specially formulated polychloroprene rubber compound, providing excellent elastomeric properties. It is designed for binding cable harnesses, accommodating a high degree of expansion, specifically up to five times its diameter during fitting and two times in service. This product is suitable for various applications, including aerospace, automotive, construction, consumer electronics, defense, mass transit, and telecommunications. The continuous operating temperature range is from -65 °C to +95 °C, with an intermittent temperature tolerance of up to +120 °C. The sleeving has a flammability rating of HB according to UL 94 and demonstrates good resistance to acids, alkalis, oils, fuels, moisture, UV, and ozone. It has a proof voltage of 4KV and a volume resistivity of 10^{12} ,Ѷcm. The product is RoHS compliant and has a shelf life of 7 years at temperatures below 40 °C.

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Binding, 3Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton - 10M9177 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Binding, 3Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton
10M9177
Sleeving, Binding, 3Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton 10M9177
SLEEVING, BINDING, 3MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:25.4mm; Length - Imperial:1"; Product Range:-; Colour:Black RoHS Compliant: Yes

SLEEVING, BINDING, 3MM, BLACK, PK100; Sleeving / Tubing Type:Binding; Sleeving Material:Polychloroprene; Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:25.4mm; Length - Imperial:1"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 10M9177
Product Name Sleeving, Binding, 3Mm, Black, Pk100; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details