Thin wall heat shrink tubing with a 2:1 shrink ratio, designed for electrical insulation and mechanical protection in general applications where flame retardancy is not required. The tubing is made of polyolefin, operates from -55°C to +105°C, shrinks at a minimum of 80°C, and fully recovers at 100°C. Standard colors are black and clear. It is RoHS compliant, exhibits tensile strength greater than 10.4 MPa, elongation at break exceeding 500%, and dielectric strength above 25 kV/mm. The supplied diameter is 2.0 mm with a recovered diameter of 1.0 mm and a minimum wall thickness of 0.44 mm. Standard packaging includes 200 meters per spool. The product conforms to UL 224 and IEC 93 standards.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-2-02-QB48IN-5 |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |