HellermannTyton Cable Markers 553-71018

Description
ShrMrkthermtrans3:16 .0mm/2.0mmWh50mmUL
Request a Quote
Description
ShrMrkthermtrans3:16 .0mm/2.0mmWh50mmUL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 440705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
440705
Cable Markers 440705
ShrMrkthermtrans3:16 .0mm/2.0mmWh50mmUL

ShrMrkthermtrans3:16.0mm/2.0mmWh50mmUL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Markers and Cable Markers
Product Number 440705
Product Name Cable Markers
Diameter 0.079 to 0.236 inch (2 to 6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; PVC
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details