The Dispenser, Filled, RO202, White, Pack of 100 is designed for manual marking with self-laminating labels suitable for identifying wires and cables. It includes a RiteOn dispenser and a reel of 150 labels that accommodate cable diameters from 6mm to 12mm. The labels are made from a specially formulated vinyl (PVC) material that is resistant to water, alcohol, oils, greases, fuels, and various solvents, ensuring durability in diverse environments. The product operates effectively within a temperature range of -40 °C to +80 °C and features an acrylic adhesive for secure application. The included T82S-BK black indelible ink marker pen allows for easy writing on the labels. This product is particularly suitable for low volume maintenance and repair tasks.
DISPENSER, FILLED, RO202, WHT, PK100; Marker Type:Write On; Legend:-; Marker Dimensions:19.1mm x 76.2mm; Marker Material:Acrylic; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Markers; Adhesive Type:Acrylic; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 51R7372 |
| Product Name | Dispenser, Filled, Ro202, Wht, Pk100; Marker Type Hellermanntyton |