HellermannTyton Heat Shrink Tubing 309-65230

Description
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 309-65230-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
309-65230-ND
Heat Shrink Tubing 309-65230-ND
"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 4.000"" (101.60mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 102Mm, 4Ft; Shrink Ratio Hellermanntyton - 75Y5286 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 102Mm, 4Ft; Shrink Ratio Hellermanntyton
75Y5286
Heat Shrink Tubing, 102Mm, 4Ft; Shrink Ratio Hellermanntyton 75Y5286
HEAT SHRINK TUBING, 102MM, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:102mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:2" RoHS Compliant: Yes

HEAT SHRINK TUBING, 102MM, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:4"; I.D. Supplied - Metric:102mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 309-65230-ND 75Y5286
Product Name Heat Shrink Tubing Heat Shrink Tubing, 102Mm, 4Ft; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details