HellermannTyton Heat Shrink Tubing, 6.4Mm, Transparent; Shrink Ratio Hellermanntyton 308-30621

Description
HEAT SHRINK TUBING, 6.4MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 6.4MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 6.4Mm, Transparent; Shrink Ratio Hellermanntyton - 75Y5170 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.4Mm, Transparent; Shrink Ratio Hellermanntyton
75Y5170
Heat Shrink Tubing, 6.4Mm, Transparent; Shrink Ratio Hellermanntyton 75Y5170
HEAT SHRINK TUBING, 6.4MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.4MM, TRANSPARENT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:HIS-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 75Y5170
Product Name Heat Shrink Tubing, 6.4Mm, Transparent; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details