HellermannTyton Grommet Strip, 1.3 2.1Mm, 25M; Grommet Type Hellermanntyton 251-10209

Description
GROMMET STRIP, 1.3 - 2.1MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.1mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
GROMMET STRIP, 1.3 - 2.1MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.1mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip, 1.3 2.1Mm, 25M; Grommet Type Hellermanntyton - 31Y1789 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, 1.3 2.1Mm, 25M; Grommet Type Hellermanntyton
31Y1789
Grommet Strip, 1.3 2.1Mm, 25M; Grommet Type Hellermanntyton 31Y1789
GROMMET STRIP, 1.3 - 2.1MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.1mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

GROMMET STRIP, 1.3 - 2.1MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.1mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 31Y1789
Product Name Grommet Strip, 1.3 2.1Mm, 25M; Grommet Type Hellermanntyton
Material Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS76WT - LS76WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details