Sugatsune America, Inc. CABLE GROMMET - V80/BE V80/BE

Description
Material Plastic Finish Beige Weight of Item (g) 39 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 92 Height of Item (in) 3.625 Width of Item (mm) 92 Width of Item (in) 3.625 Round Bore Dimensions (mm) 80 Round Bore Dimensions (in) 3.125 Bore Dimensions Height (mm) 80 Bore Dimensions Height (in) 3.125 Bore Dimensions Width (mm) 80 Bore Dimensions Width (in) 3.125 Diameter (mm) 77 Diameter (in) 3 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Plastic Finish Beige Weight of Item (g) 39 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 92 Height of Item (in) 3.625 Width of Item (mm) 92 Width of Item (in) 3.625 Round Bore Dimensions (mm) 80 Round Bore Dimensions (in) 3.125 Bore Dimensions Height (mm) 80 Bore Dimensions Height (in) 3.125 Bore Dimensions Width (mm) 80 Bore Dimensions Width (in) 3.125 Diameter (mm) 77 Diameter (in) 3 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The V80/BE is a plastic cable grommet with a beige finish, designed to secure cables through panels. It has an outer diameter of 92 mm, a bore diameter of 80.5 mm, and a height of 80.0 mm, with a minimum panel thickness of 22 mm and a maximum of 50 mm. The grommet weighs 39 grams and is packaged in boxes of 88 pieces, with cartons of 880 pieces.

Datasheet Summary
Powered by GS/AI

The V80/BE is a plastic cable grommet with a beige finish, designed to secure cables through panels. It has an outer diameter of 92 mm, a bore diameter of 80.5 mm, and a height of 80.0 mm, with a minimum panel thickness of 22 mm and a maximum of 50 mm. The grommet weighs 39 grams and is packaged in boxes of 88 pieces, with cartons of 880 pieces.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - V80/BE - V80/BE - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - V80/BE
V80/BE
CABLE GROMMET - V80/BE V80/BE
Material Plastic Finish Beige Weight of Item (g) 39 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 92 Height of Item (in) 3.625 Width of Item (mm) 92 Width of Item (in) 3.625 Round Bore Dimensions (mm) 80 Round Bore Dimensions (in) 3.125 Bore Dimensions Height (mm) 80 Bore Dimensions Height (in) 3.125 Bore Dimensions Width (mm) 80 Bore Dimensions Width (in) 3.125 Diameter (mm) 77 Diameter (in) 3 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Plastic
  • Finish Beige
  • Weight of Item (g) 39
  • Length or Depth of Item when closed (mm) 25
  • Length or Depth of Item when closed (in) 1
  • Height of Item (mm) 92
  • Height of Item (in) 3.625
  • Width of Item (mm) 92
  • Width of Item (in) 3.625
  • Round Bore Dimensions (mm) 80
  • Round Bore Dimensions (in) 3.125
  • Bore Dimensions Height (mm) 80
  • Bore Dimensions Height (in) 3.125
  • Bore Dimensions Width (mm) 80
  • Bore Dimensions Width (in) 3.125
  • Diameter (mm) 77
  • Diameter (in) 3
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 22
  • Min. Panel Thickness (in) 0.875
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number V80/BE
Product Name CABLE GROMMET - V80/BE
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details