RS Components, Ltd. Cable Grommets 2691837

Description
PVC BLACK GROMMET 15.5MM BAG 100
Request a Quote
Description
PVC BLACK GROMMET 15.5MM BAG 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2691837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2691837
Cable Grommets 2691837
PVC BLACK GROMMET 15.5MM BAG 100

PVC BLACK GROMMET 15.5MM BAG 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2691837
Product Name Cable Grommets
Groove Width 0.1102 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2133618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0472 inch (1.2 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 8659736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.2165 inch (5.5 mm)
Groove Width 0.1772 to 0.2165 inch (4.5 to 5.5 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 2691841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0512 inch (1.3 mm)
Material Other; Polyvinyl Chloride
View Details
Cable Grommets - 6664600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.3071 inch (7.8 mm)
Groove Width 0.1102 to 0.1181 inch (2.8 to 3 mm)
View Details