HellermannTyton Grommet Strip, 0.4 1.5Mm, 25M; Grommet Type Hellermanntyton 251-10109

Description
GROMMET STRIP, 0.4 - 1.5MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.5mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
GROMMET STRIP, 0.4 - 1.5MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.5mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip, 0.4 1.5Mm, 25M; Grommet Type Hellermanntyton - 93K6910 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, 0.4 1.5Mm, 25M; Grommet Type Hellermanntyton
93K6910
Grommet Strip, 0.4 1.5Mm, 25M; Grommet Type Hellermanntyton 93K6910
GROMMET STRIP, 0.4 - 1.5MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.5mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

GROMMET STRIP, 0.4 - 1.5MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.5mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93K6910
Product Name Grommet Strip, 0.4 1.5Mm, 25M; Grommet Type Hellermanntyton
Material Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S445/WHT - S445/WHT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details