Sugatsune America, Inc. CABLE GROMMET - S89/CM S89/CM

Description
Material Plastic (ABS) Finish Creme Weight of Item (g) 30.3 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 89.4 Height of Item (in) 3.5625 Width of Item (mm) 89.4 Width of Item (in) 3.5625 Round Bore Dimensions (mm) 76.5 Round Bore Dimensions (in) 3 Bore Dimensions Height (mm) 76.5 Bore Dimensions Height (in) 3 Bore Dimensions Width (mm) 76.5 Bore Dimensions Width (in) 3 Diameter (mm) 71.4 Diameter (in) 2.8125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.5 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material Plastic (ABS) Finish Creme Weight of Item (g) 30.3 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 89.4 Height of Item (in) 3.5625 Width of Item (mm) 89.4 Width of Item (in) 3.5625 Round Bore Dimensions (mm) 76.5 Round Bore Dimensions (in) 3 Bore Dimensions Height (mm) 76.5 Bore Dimensions Height (in) 3 Bore Dimensions Width (mm) 76.5 Bore Dimensions Width (in) 3 Diameter (mm) 71.4 Diameter (in) 2.8125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.5 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - S89/CM - S89/CM - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - S89/CM
S89/CM
CABLE GROMMET - S89/CM S89/CM
Material Plastic (ABS) Finish Creme Weight of Item (g) 30.3 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 89.4 Height of Item (in) 3.5625 Width of Item (mm) 89.4 Width of Item (in) 3.5625 Round Bore Dimensions (mm) 76.5 Round Bore Dimensions (in) 3 Bore Dimensions Height (mm) 76.5 Bore Dimensions Height (in) 3 Bore Dimensions Width (mm) 76.5 Bore Dimensions Width (in) 3 Diameter (mm) 71.4 Diameter (in) 2.8125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.5 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic (ABS)
  • Finish Creme
  • Weight of Item (g) 30.3
  • Length or Depth of Item when closed (mm) 20.6
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 89.4
  • Height of Item (in) 3.5625
  • Width of Item (mm) 89.4
  • Width of Item (in) 3.5625
  • Round Bore Dimensions (mm) 76.5
  • Round Bore Dimensions (in) 3
  • Bore Dimensions Height (mm) 76.5
  • Bore Dimensions Height (in) 3
  • Bore Dimensions Width (mm) 76.5
  • Bore Dimensions Width (in) 3
  • Diameter (mm) 71.4
  • Diameter (in) 2.8125
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 16.5
  • Min. Panel Thickness (in) 0.625
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number S89/CM
Product Name CABLE GROMMET - S89/CM
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET FOR SHEET METAL - LS50F-WT - LS50F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details
VENTILATOR W/ CABLE GROMMET (CHROME) - APD-KH66-CR - APD-KH66-CR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details