RS Components, Ltd. Cable Grommets 428002

Description
RS PRO 50R4294143 Cable Grommet
Request a Quote
Description
RS PRO 50R4294143 Cable Grommet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 428002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
428002
Cable Grommets 428002
RS PRO 50R4294143 Cable Grommet

RS PRO 50R4294143 Cable Grommet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 428002
Product Name Cable Grommets
Groove Width 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1366705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 2.09 inch (53 mm)
Material Plastic; Other; Polychloroprene
View Details
Cable Grommets - 2133610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0787 inch (2 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 8659720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.0787 inch (2 mm)
Groove Width 0.0630 to 0.0787 inch (1.6 to 2 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 2691839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1339 inch (3.4 mm)
Material Other; Polyvinyl Chloride
View Details