HellermannTyton P-Clips 211-60099 H9P-PA66-NA

Description
Natural Nylon P-clip, 16mm Bundle Dia
Request a Quote
Description
Natural Nylon P-clip, 16mm Bundle Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 1877665 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1877665
P-Clips 1877665
Natural Nylon P-clip, 16mm Bundle Dia

Natural Nylon P-clip, 16mm Bundle Dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1877665
Product Name P-Clips
Diameter 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
P-Clips - 1440688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details