HellermannTyton Cable Supports and Fasteners 211-60039

Description
"Cable Clamp, P-Type Natural Fastener 0.256"" (6.50mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.256"" (6.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 211-60039-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
211-60039-ND
Cable Supports and Fasteners 211-60039-ND
"Cable Clamp, P-Type Natural Fastener 0.256"" (6.50mm)"

"Cable Clamp, P-Type Natural Fastener 0.256"" (6.50mm)"

Buy Now Datasheet
P Clip, Nylon, 6.5Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton - 84R7243 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Nylon, 6.5Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton
84R7243
P Clip, Nylon, 6.5Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton 84R7243
P CLIP, NYLON, 6.5MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:10mm; RoHS Compliant: Yes

P CLIP, NYLON, 6.5MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:10mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 211-60039-ND 84R7243
Product Name Cable Supports and Fasteners P Clip, Nylon, 6.5Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 2269017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details