"Cable Clamp, P-Type Black Fastener 0.551"" (14.00mm)"
CABLE CLAMP, DIA 14MM, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes
CABLE CLAMP, 14MM, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 1436-1312-ND | 75Y5086 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Dia 14Mm, Nylon 6.6, Black; Cable Clamp / Clip Type Hellermanntyton |