HellermannTyton P-Clips 211-60007 H8P-PA66HS-BK

Description
Black Nylon P-clip, 14mm Bundle Dia
Request a Quote
Description
Black Nylon P-clip, 14mm Bundle Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 474565 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
474565
P-Clips 474565
Black Nylon P-clip, 14mm Bundle Dia

Black Nylon P-clip, 14mm Bundle Dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 474565
Product Name P-Clips
Diameter 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers