HellermannTyton P-Clips 211-60003 H4P-PA66HS-BK

Description
Black Nylon P-clip, 8mm Bundle Dia
Request a Quote
Description
Black Nylon P-clip, 8mm Bundle Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 474587 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
474587
P-Clips 474587
Black Nylon P-clip, 8mm Bundle Dia

Black Nylon P-clip, 8mm Bundle Dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 474587
Product Name P-Clips
Diameter 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102568 - RS Components, Ltd.
Specs
Diameter 0.276 inch (7 mm)
Material Polyethylene
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details