HellermannTyton Cable Supports and Fasteners 211-60001

Description
"Cable Clamp, P-Type Black Fastener 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1307-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1307-ND
Cable Supports and Fasteners 1436-1307-ND
"Cable Clamp, P-Type Black Fastener 0.197"" (5.00mm)"

"Cable Clamp, P-Type Black Fastener 0.197"" (5.00mm)"

Buy Now Datasheet
Cable Clamp, Dia 5Mm, Nylon 6.6, Black; Cable Clamp / Clip Type Hellermanntyton - 75Y5085 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Dia 5Mm, Nylon 6.6, Black; Cable Clamp / Clip Type Hellermanntyton
75Y5085
Cable Clamp, Dia 5Mm, Nylon 6.6, Black; Cable Clamp / Clip Type Hellermanntyton 75Y5085
CABLE CLAMP, DIA 5MM, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, DIA 5MM, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1307-ND 75Y5085
Product Name Cable Supports and Fasteners Cable Clamp, Dia 5Mm, Nylon 6.6, Black; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details