HellermannTyton P-Clips 211-15190

Description
Aluminium PClip Chloroprene Insert 27 mm
Request a Quote
Description
Aluminium PClip Chloroprene Insert 27 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 440678 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
440678
P-Clips 440678
Aluminium PClip Chloroprene Insert 27 mm

Aluminium PClip Chloroprene Insert 27 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 440678
Product Name P-Clips
Diameter 0.642 inch (16.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662279 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details