RS Components, Ltd. Cable Clips & Clamps 2662279

Description
RS PRO CDT-12MX Cable Retainer
Request a Quote
Description
RS PRO CDT-12MX Cable Retainer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2662279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2662279
Cable Clips & Clamps 2662279
RS PRO CDT-12MX Cable Retainer

RS PRO CDT-12MX Cable Retainer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2662279
Product Name Cable Clips & Clamps
Diameter 0.197 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 404455 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Adjustable clamp
Diameter 0.669 inch (17 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 2776621 - RS Components, Ltd.
Specs
Material Polypropylene
View Details
P-Clips - 2682728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Zinc Plated Steel
View Details
Cable Clips & Clamps - 1865410 - RS Components, Ltd.
Specs
Type P clamp
Diameter 1.260 inch (32 mm)
Material Plated steel
View Details