HellermannTyton P-Clip, Alu, 3.2Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton 211-15040

Description
P-CLIP, ALU, 3.2MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes
Datasheet
Description
P-CLIP, ALU, 3.2MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Clip, Alu, 3.2Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton - 93R5076 - Newark, An Avnet Company
Chicago, IL, United States
P-Clip, Alu, 3.2Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton
93R5076
P-Clip, Alu, 3.2Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton 93R5076
P-CLIP, ALU, 3.2MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes

P-CLIP, ALU, 3.2MM, PK10; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Aluminium, CR (Chloroprene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:16.3mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 93R5076
Product Name P-Clip, Alu, 3.2Mm, Pk10; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 2268996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details