HellermannTyton Strap, Cradle Clip, 25Mm, Pk500; Cable Clamp / Clip Type Hellermanntyton 201-20010

Description
STRAP, CRADLE CLIP, 25MM, PK500; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:BLACK; EXTERNAL LENGTH:16MM; EXTERNAL ROHS COMPLIANT: YES
Datasheet
Description
STRAP, CRADLE CLIP, 25MM, PK500; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:BLACK; EXTERNAL LENGTH:16MM; EXTERNAL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strap, Cradle Clip, 25Mm, Pk500; Cable Clamp / Clip Type Hellermanntyton - 01AH9723 - Newark, An Avnet Company
Chicago, IL, United States
Strap, Cradle Clip, 25Mm, Pk500; Cable Clamp / Clip Type Hellermanntyton
01AH9723
Strap, Cradle Clip, 25Mm, Pk500; Cable Clamp / Clip Type Hellermanntyton 01AH9723
STRAP, CRADLE CLIP, 25MM, PK500; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:BLACK; EXTERNAL LENGTH:16MM; EXTERNAL ROHS COMPLIANT: YES

STRAP, CRADLE CLIP, 25MM, PK500; CABLE CLAMP / CLIP TYPE:ADHESIVE BACKED CABLE CLAMP; INTERNAL DIAMETER:-; CABLE CLAMP / CLIP MATERIAL:PVC (POLYVINYLCHLORIDE); CABLE CLAMP / CLIP COLOUR:BLACK; EXTERNAL LENGTH:16MM; EXTERNAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 01AH9723
Product Name Strap, Cradle Clip, 25Mm, Pk500; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 1707689 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; C clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details