HellermannTyton Base, Cradle Clip, 25Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 201-10010

Description
BASE, CRADLE CLIP, 25MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25mm; External RoHS Compliant: Yes
Datasheet
Description
BASE, CRADLE CLIP, 25MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Cradle Clip, 25Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 53R1907 - Newark, An Avnet Company
Chicago, IL, United States
Base, Cradle Clip, 25Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
53R1907
Base, Cradle Clip, 25Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 53R1907
BASE, CRADLE CLIP, 25MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25mm; External RoHS Compliant: Yes

BASE, CRADLE CLIP, 25MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 53R1907
Product Name Base, Cradle Clip, 25Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662291 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details