HellermannTyton Conduit Fitting, 45 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90331

Description
CONDUIT FITTING, 45 DEG, 0.38" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:58mm; IP / NEMA Rating:IP66; Product Range:HelaGuard SeriesRoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45 DEG, 0.38" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:58mm; IP / NEMA Rating:IP66; Product Range:HelaGuard SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Deg, 0.38
Chicago, IL, United States
Conduit Fitting, 45 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
17AC5997
Conduit Fitting, 45 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 17AC5997
CONDUIT FITTING, 45 DEG, 0.38" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:58mm; IP / NEMA Rating:IP66; Product Range:HelaGuard SeriesRoHS Compliant: Yes

CONDUIT FITTING, 45 DEG, 0.38" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:58mm; IP / NEMA Rating:IP66; Product Range:HelaGuard SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC5997
Product Name Conduit Fitting, 45 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-316-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Plug socket - MSSD-F-S-M16 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details