HellermannTyton Conduit Fitting, 45 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90109

Description
CONDUIT FITTING, 45 DEG, 0.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:61mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45 DEG, 0.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:61mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Deg, 0.5
Chicago, IL, United States
Conduit Fitting, 45 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4395
Conduit Fitting, 45 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4395
CONDUIT FITTING, 45 DEG, 0.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:61mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 45 DEG, 0.5" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:61mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4395
Product Name Conduit Fitting, 45 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers