HellermannTyton RATCHT P-CLMP .24-.54 DIA 9.0MM FRTREE POST MT 156-02714

Description
RATCHT P-CLMP .24-.54 DIA 9.0MM FRTREE POST MT
Request a Quote Datasheet
Description
RATCHT P-CLMP .24-.54 DIA 9.0MM FRTREE POST MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHT P-CLMP .24-.54 DIA 9.0MM FRTREE POST MT - 156-02714 - Heilind Electronics, Inc.
Wilmington, MA, United States
RATCHT P-CLMP .24-.54 DIA 9.0MM FRTREE POST MT
156-02714
RATCHT P-CLMP .24-.54 DIA 9.0MM FRTREE POST MT 156-02714
RATCHT P-CLMP .24-.54 DIA 9.0MM FRTREE POST MT

RATCHT P-CLMP .24-.54 DIA 9.0MM FRTREE POST MT

Buy Now
Cable Supports and Fasteners - 1436-156-02714-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-156-02714-ND
Cable Supports and Fasteners 1436-156-02714-ND
"Cable Clamp, P-Type Black Fir Tree 0.240"" ~ 0.540"" (6.10mm ~ 13.72mm)"

"Cable Clamp, P-Type Black Fir Tree 0.240"" ~ 0.540"" (6.10mm ~ 13.72mm)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 156-02714 1436-156-02714-ND
Product Name RATCHT P-CLMP .24-.54 DIA 9.0MM FRTREE POST MT Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
P-Clips - 2538554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details