HellermannTyton Cable Supports and Fasteners 156-02644

Description
"Cable Clamp, P-Type Black Adhesive 0.760"" ~ 1.420"" (19.30mm ~ 36.07mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Adhesive 0.760"" ~ 1.420"" (19.30mm ~ 36.07mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-156-02644-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-156-02644-ND
Cable Supports and Fasteners 1436-156-02644-ND
"Cable Clamp, P-Type Black Adhesive 0.760"" ~ 1.420"" (19.30mm ~ 36.07mm)"

"Cable Clamp, P-Type Black Adhesive 0.760"" ~ 1.420"" (19.30mm ~ 36.07mm)"

Buy Now Datasheet
HellermannTyton 156-02644 Adjustable In-Line Ratchet P-Clamp, Bundle Dia. 0.76
Chanhassen, MN, United States
HellermannTyton 156-02644 Adjustable In-Line Ratchet P-Clamp, Bundle Dia. 0.76"-1.42"
21352
HellermannTyton 156-02644 Adjustable In-Line Ratchet P-Clamp, Bundle Dia. 0.76"-1.42" 21352
The Ratchet P-Clamp family offers versatility when managing wires, cables, and hoses. The robust design and durable materials make it ideal for heavy duty applications, both indoors and out. The one-piece adjustable clamp can be closed by hand to the desired diameter. This nondestructive release allows the clamp to be reused without removing or replacing any bolts or screws. HellermannTyton 156-02644 Adjustable In-Line Ratchet P-Clamp Category: Releasable Cable Clamps Manufacturer: HellermannTyton Easy release feature simplifies quick adjustments and maintenance 3M™ VHB™ adhesive on base creates an incredible bond with mounting surface One-piece ratchet closure allows for easy installation during pre or final assembly Integrated cable tie saddle allows attachment of additional bundle Adhesive base provides a nondestructive method of getting the job done and saves time in the process -40°F (-40°C) to 257°F (125°C) Impact modified, heat and UV stabilized PA66 provides long-term durability, indoors and out

The Ratchet P-Clamp family offers versatility when managing wires, cables, and hoses. The robust design and durable materials make it ideal for heavy duty applications, both indoors and out. The one-piece adjustable clamp can be closed by hand to the desired diameter. This nondestructive release allows the clamp to be reused without removing or replacing any bolts or screws.

  • HellermannTyton 156-02644 Adjustable In-Line Ratchet P-Clamp
  • Category: Releasable Cable Clamps
  • Manufacturer: HellermannTyton
  • Easy release feature simplifies quick adjustments and maintenance
  • 3M™ VHB™ adhesive on base creates an incredible bond with mounting surface
  • One-piece ratchet closure allows for easy installation during pre or final assembly
  • Integrated cable tie saddle allows attachment of additional bundle
  • Adhesive base provides a nondestructive method of getting the job done and saves time in the process
  • -40°F (-40°C) to 257°F (125°C)
  • Impact modified, heat and UV stabilized PA66 provides long-term durability, indoors and out
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire and Cable Clips Cable Clamps
Product Number 1436-156-02644-ND 21352
Product Name Cable Supports and Fasteners HellermannTyton 156-02644 Adjustable In-Line Ratchet P-Clamp, Bundle Dia. 0.76"-1.42"
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2414760 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.370 inch (9.4 mm)
Material Nylon 66
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers