HellermannTyton Cable Tie 156-00468

Description
Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts
Request a Quote Datasheet
Description
Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie - 156-00468 - Heilind Electronics, Inc.
Wilmington, MA, United States
Cable Tie
156-00468
Cable Tie 156-00468
Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Buy Now
Cable Ties and Zip Ties - 1436-1509-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1509-ND
Cable Ties and Zip Ties 1436-1509-ND
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie & Edge Clip, 8.0 Long, Ec5B, 1 3 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton - 75Y4259 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie & Edge Clip, 8.0 Long, Ec5B, 1 3 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton
75Y4259
Cable Tie & Edge Clip, 8.0 Long, Ec5B, 1 3 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton 75Y4259
CABLE TIE & EDGE CLIP, 8.0" LONG, EC5B, 1 3 MM PANEL, 50LB, PA66UV/PA66HIRHSUV, BLACK, 100/PKG ROHS COMPLIANT: YES

CABLE TIE & EDGE CLIP, 8.0" LONG, EC5B, 1 3 MM PANEL, 50LB, PA66UV/PA66HIRHSUV, BLACK, 100/PKG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Tie and Edge Clip 50lb, 7.9in, EC5B Pan Thickness .04-.12in, PA66UV tie - 70163301 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie and Edge Clip 50lb, 7.9in, EC5B Pan Thickness .04-.12in, PA66UV tie
70163301
Cable Tie and Edge Clip 50lb, 7.9in, EC5B Pan Thickness .04-.12in, PA66UV tie 70163301
HellermannTyton's UV stabilized tie and edge clip assemblies are designed specifically to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole. The clip is easy to secure and the extraction force is high due to the integrated metal clamp that holds the edge clip in place. Edge clips are widely used for fixing and bundling cables and wires in the automotive, harness making, panel building and renewable energy industry.

HellermannTyton's UV stabilized tie and edge clip assemblies are designed specifically to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole. The clip is easy to secure and the extraction force is high due to the integrated metal clamp that holds the edge clip in place. Edge clips are widely used for fixing and bundling cables and wires in the automotive, harness making, panel building and renewable energy industry.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Wire and Cable Clips Cable Ties
Product Number 156-00468 1436-1509-ND 75Y4259 70163301
Product Name Cable Tie Cable Ties and Zip Ties Cable Tie & Edge Clip, 8.0 Long, Ec5B, 1 3 Mm Panel, 50Lb, Pa66Uv/pa66Hirhsuv, Black, 100/pkg Rohs Compliant Hellermanntyton Cable Tie and Edge Clip 50lb, 7.9in, EC5B Pan Thickness .04-.12in, PA66UV tie
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details