HellermannTyton Cable Tie Mount; Mount Fixing Type Hellermanntyton 151-28701

Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:3.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:19mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:3.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:19mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Hellermanntyton - 03M5919 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Hellermanntyton
03M5919
Cable Tie Mount; Mount Fixing Type Hellermanntyton 03M5919
CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:3.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:19mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:3.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:19mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 03M5919
Product Name Cable Tie Mount; Mount Fixing Type Hellermanntyton
Length 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details