HellermannTyton Cable Tie Mount; Mount Fixing Type Hellermanntyton 151-28410

Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.5mm; Width:28.5mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.5mm; Width:28.5mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Hellermanntyton - 24M4366 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Hellermanntyton
24M4366
Cable Tie Mount; Mount Fixing Type Hellermanntyton 24M4366
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.5mm; Width:28.5mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.5mm; Width:28.5mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M4366
Product Name Cable Tie Mount; Mount Fixing Type Hellermanntyton
Length 1.12 inch (28.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details