HellermannTyton Tie Mount, Natural, 13Mm, Pk100; Mount Fixing Type Hellermanntyton 151-27219

Description
TIE MOUNT, NATURAL, 13MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:40mm; Width:19mm; Height:16mm; Product Range:-; Accessory Type:Cable Tie Mount; RoHS Compliant: Yes
Description
TIE MOUNT, NATURAL, 13MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:40mm; Width:19mm; Height:16mm; Product Range:-; Accessory Type:Cable Tie Mount; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tie Mount, Natural, 13mm, Pack of 100, is designed for secure mounting of heavier cable bundles in various applications, including agriculture and truck manufacturing. It features a screw fixing type and is made from nylon 6.6 (polyamide 6.6), which provides high yield strength and durability. The mount has dimensions of 40mm in length, 19mm in width, and 16mm in height, with a mounting hole diameter of 6mm. Its curved design enhances cable support and stability, particularly in environments with high vibration. This product is RoHS compliant, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Tie Mount, Natural, 13mm, Pack of 100, is designed for secure mounting of heavier cable bundles in various applications, including agriculture and truck manufacturing. It features a screw fixing type and is made from nylon 6.6 (polyamide 6.6), which provides high yield strength and durability. The mount has dimensions of 40mm in length, 19mm in width, and 16mm in height, with a mounting hole diameter of 6mm. Its curved design enhances cable support and stability, particularly in environments with high vibration. This product is RoHS compliant, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Tie Mount, Natural, 13Mm, Pk100; Mount Fixing Type Hellermanntyton - 24M3402 - Newark, An Avnet Company
Chicago, IL, United States
Tie Mount, Natural, 13Mm, Pk100; Mount Fixing Type Hellermanntyton
24M3402
Tie Mount, Natural, 13Mm, Pk100; Mount Fixing Type Hellermanntyton 24M3402
TIE MOUNT, NATURAL, 13MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:40mm; Width:19mm; Height:16mm; Product Range:-; Accessory Type:Cable Tie Mount; RoHS Compliant: Yes

TIE MOUNT, NATURAL, 13MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:40mm; Width:19mm; Height:16mm; Product Range:-; Accessory Type:Cable Tie Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M3402
Product Name Tie Mount, Natural, 13Mm, Pk100; Mount Fixing Type Hellermanntyton
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details